Moulinex DD642110, Immersion blender, 0.8 L, Pulse function, 800 W, Grey, White
Moulinex DD642110. Type: Immersion blender, Product colour: Grey, White. Bowl capacity: 0.8 L, Chopper bowl capacity: 0.5 L. Housing material: Plastic, Stainless steel, Shaft material: Stainless steel. Power: 800 W, Power source: AC. Width: 70 mm, Depth: 400 mm, Height: 70 mm