Moulinex logo

Moulinex Oveo DD300 0.8 L Immersion blender 700 W White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55528
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Moulinex Oveo DD300 0.8 L Immersion blender 700 W White:

Moulinex Oveo DD300, Immersion blender, 0.8 L, 700 W, White

Long summary description Moulinex Oveo DD300 0.8 L Immersion blender 700 W White:

Moulinex Oveo DD300. Type: Immersion blender, Product colour: White. Bowl capacity: 0.8 L. Material: Glass, Plastic. Power: 700 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.