More>>>
Short summary description Moulinex AF123 Single Stand-alone Deep fryer White:
This short summary of the Moulinex AF123 Single Stand-alone Deep fryer White data-sheet is auto-generated and uses the product title and the first six key specs.
Moulinex AF123, Deep fryer, 0.8 kg, 1.8 L, Metal, 150 °C, 190 °C
Long summary description Moulinex AF123 Single Stand-alone Deep fryer White:
This is an auto-generated long summary of Moulinex AF123 Single Stand-alone Deep fryer White based on the first three specs of the first five spec groups.
Moulinex AF123. Product type: Deep fryer, Fryer food capacity: 0.8 kg, Oil content: 1.8 L. Construction type: Single, Product colour: White, Control type: Buttons, Lever. Width: 324 mm, Depth: 346 mm, Height: 280 mm