Motorola logo

Motorola moto e7 plus 16.5 cm (6.5") Hybrid Dual SIM Android 10 4G 4 GB 64 GB 5000 mAh Orange

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61188
Info modified on:
27 Jan 2025, 15:27:04
Short summary description Motorola moto e7 plus 16.5 cm (6.5") Hybrid Dual SIM Android 10 4G 4 GB 64 GB 5000 mAh Orange:

Motorola moto e7 plus, 16.5 cm (6.5"), 4 GB, 64 GB, 48 MP, Android 10, Orange

Long summary description Motorola moto e7 plus 16.5 cm (6.5") Hybrid Dual SIM Android 10 4G 4 GB 64 GB 5000 mAh Orange:

Motorola moto e7 plus. Display diagonal: 16.5 cm (6.5"), Display resolution: 1600 x 720 pixels. Processor family: Qualcomm Snapdragon, Processor model: 460. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Dual camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: Orange. Weight: 200 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.