Motorola logo

Motorola V80 mobile phone 108 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109829
Info modified on:
26 Feb 2024, 15:19:53
Short summary description Motorola V80 mobile phone 108 g Black:

Motorola V80, 176 x 220 pixels, Bluetooth, 750 mAh, Black

Long summary description Motorola V80 mobile phone 108 g Black:

Motorola V80. Display resolution: 176 x 220 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 750 mAh, Standby time (2G): 250 h. Weight: 108 g. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.