Motorola V177, Clamshell, 128 x 160 pixels
Motorola V177. Form factor: Clamshell. Display resolution: 128 x 160 pixels, External display: LCD. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 120 h. Weight: 104 g