location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola U6 PEBL 110 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U6 PEBL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U6 PEBBLE show
Show alternative article codes used in the online market place
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:44:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola U6 PEBL 110 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 176 x 220 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
Long product name Motorola U6 PEBL 110 g Black :
The long product name of Motorola U6 PEBL 110 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U6 PEBL
More>>>
Motorola U6 PEBL 110 g Black:
The official description of Motorola U6 PEBL 110 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Inspired by nature’s smooth curves and organic lines, Motorola PEBL is the essence of mobile sophistication and stylish simplicity. Hold it in your palm and you’ll understand its mysterious pull. Enjoy both form and function, with complete imaging, video capture and playback, and voice recognition features.

Design at its most breathtakingly simple, Motorola PEBL reshapes the way you view mobile communication. No hard edges. No fussy lines. Just a sleek and smooth contour with an evolutionary single-touch open hinge.

Not only is Motorola PEBL nice to look at and hold, it takes direction very well. Use voice-activated commands to make calls and open and use phone applications such as camera, voicemail and redial. You say the word and Motorola PEBL makes it happen.


Add movement to your memories by capturing those special moments using the latest MPEG4 digital video technology on Motorola PEBL. Zoom in or zoom out and then use the capture key to start recording. Once you’ve captured your on-the-spot masterpiece, send* it to friends or family and share the moment while it’s still happening. *Network and/or SIM card dependent feature, not available in all areas. Airtime, data charges, and/or additional charges may apply.

As much substance as it is style, Motorola PEBL lets you capture and send those perfect moments with a fully integrated VGA digital camera. Snap, send and share effortlessly the dedicated capture key.

Gain your wireless independence. The new Motorola PEBL comes with built-in Bluetooth® functionality so you can talk freely on a wireless headset, sync up seamlessly with your PC** and other compatible Bluetooth® devices. NOTE: Bluetooth® devices are for voice calls only. *Only for voice calls. **Requires Mac OS v10.3.6 or later, or Windows 2000 or Windows XP.

Short summary description Motorola U6 PEBL 110 g Black:
This short summary of the Motorola U6 PEBL 110 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola U6 PEBL, 176 x 220 pixels, Bluetooth, Black

Long summary description Motorola U6 PEBL 110 g Black:
This is an auto-generated long summary of Motorola U6 PEBL 110 g Black based on the first three specs of the first five spec groups.

Motorola U6 PEBL. Display resolution: 176 x 220 pixels. Bluetooth. Standby time (2G): 250 h. Weight: 110 g. Product colour: Black

Design
Product colour *
Black
Display
Display resolution *
176 x 220 pixels
Display number of colours
262144 colours
External display resolution
96 x 32 pixels
Memory
Internal memory
5 MB
Camera
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
No
Power
Talk time (2G) *
6.7 h
Standby time (2G) *
250 h
Weight & dimensions
Weight *
110 g
Width
49 mm
Depth
20 mm
Height
87 mm
Phone features
Java technology
Yes
Direct printing
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 02:05:50
Uk has collected 9 expert reviews for Motorola U6 PEBL 110 g Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
iMobile.com.au
Updated:
2011-11-08 01:27:09
Overview IntroductionEver since the design success that is the RAZR, Motorola has turned and headed full speed into the world of fashion phones ? phones that emphasise their shape, looks and colours more so than technological achievements. Now, after...
0%
Mobile88.com
Updated:
2016-12-29 20:47:47
FOR some time now, Motorola has given their phones names instead of just numbers.
0%
Mobile88.com
Updated:
2011-08-02 02:05:32
FOR some time now, Motorola has given their phones names instead of just numbers.
0%
mobileburn.com
Updated:
2011-08-02 02:05:35
Motorola and T-Mobile just launched the PEBL U6 in bright new colors, and now we have the hands on review. The PEBLs design is very unique, with its soft curves and spring powered hinge. It also works well as a phone. Go figure.
Good Unique design, solid performance, speaker independent voice dialing...
Bad Low resolution camera, no email client, no EDGE support...
Bottom line While the Motorola PEBL U6 lacks some of the high tech wizardry found in many phones today, its affordable price and unique design are sure to win fans - especially now that it is available in a number of colors in Motorolas wonderful soft-touch paint...
95%
tech2.com
Updated:
2011-08-02 02:05:39
After revolutionizing the stylish mobile phone genre with the slick and slim RAZR, Motorolas latest PEBL is almost exactly the opposite: its compact at 8.7cm by 4.9cm, and 2cm thick. Its smooth, rounded corners give it that stone pebble-ish look, he...
0%
pcmag.com
Updated:
2011-08-02 02:05:50
Motorolas PEBL has the smooth contours and weight of a pet rock—one you might have plucked out of some lovely volcanic mountain stream during a Hawaiian sojourn. As befits a successor to the RAZR, the PEBL doesnt have many high-end features, but it...
Good Beautiful. Speaker-independent voice dialing. Good battery life.
Bad Screen and keypad attract fingerprints. Flips open when dropped.
Bottom line Its not the most feature-laden phone, but its one of the prettiest. The PEBL is another design triumph from Motorola...
70%