Motorola Nexus 6 SM4037AY2N3, 15.1 cm (5.96"), 3 GB, 64 GB, 13 MP, Android 5.0, Blue
Motorola Nexus 6 SM4037AY2N3. Display diagonal: 15.1 cm (5.96"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.7 GHz, Processor family: Qualcomm Snapdragon, Processor model: 805. RAM capacity: 3 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 5.0. Battery capacity: 3220 mAh. Product colour: Blue. Weight: 184 g