Motorola RAZR MAXX SM3445AN4E1, 10.9 cm (4.3"), 540 x 960 pixels, 1.2 GHz, 16 GB, 8 MP, Black
Motorola RAZR MAXX SM3445AN4E1. Display diagonal: 10.9 cm (4.3"), Display resolution: 540 x 960 pixels. Processor frequency: 1.2 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 3300 mAh. Product colour: Black. Weight: 145 g