Motorola logo

Motorola XOOM 32 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26680
Info modified on:
02 Apr 2019, 12:27:11
Short summary description Motorola XOOM 32 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Android Black:

Motorola XOOM , 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 1 GHz, Android, Black

Long summary description Motorola XOOM 32 GB 25.6 cm (10.1") Wi-Fi 4 (802.11n) Android Black:

Motorola XOOM . Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 700 g. Operating system installed: Android. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.