Motorola logo

Motorola MOTO U9 5.08 cm (2") 87.5 g Purple

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67738
Info modified on:
26 Feb 2024, 15:20:52
Short summary description Motorola MOTO U9 5.08 cm (2") 87.5 g Purple:

Motorola MOTO U9, Clamshell, 5.08 cm (2"), 2 MP, Bluetooth, 770 mAh, Purple

Long summary description Motorola MOTO U9 5.08 cm (2") 87.5 g Purple:

Motorola MOTO U9. Form factor: Clamshell. Display diagonal: 5.08 cm (2"), Touchscreen, External display: OLED. Rear camera resolution (numeric): 2 MP. Wi-Fi. Bluetooth. Battery capacity: 770 mAh, Standby time (2G): 350 h. Weight: 87.5 g. Product colour: Purple

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.