Motorola logo

Motorola MOTOFONE F3 Red 5.33 cm (2.1") 68 g

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58289
Info modified on:
26 Feb 2024, 15:08:38
Short summary description Motorola MOTOFONE F3 Red 5.33 cm (2.1") 68 g:

Motorola MOTOFONE F3 Red, Bar, 5.33 cm (2.1"), 750 mAh, Red

Long summary description Motorola MOTOFONE F3 Red 5.33 cm (2.1") 68 g:

Motorola MOTOFONE F3 Red. Form factor: Bar. Display diagonal: 5.33 cm (2.1"). Battery capacity: 750 mAh, Standby time (2G): 300 h. Weight: 68 g. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.