Motorola logo

Motorola SB6141 modem

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80844
Info modified on:
07 Oct 2024, 16:04:52
Short summary description Motorola SB6141 modem:

Motorola SB6141, TCP/IP, 131.072 Mbit/s, 343.072 Mbit/s, 256-QAM, 64-QAM, QPSK, 343.072 Mbit/s, 0.108 - 1.002 GHz

Long summary description Motorola SB6141 modem:

Motorola SB6141. Data link protocols: TCP/IP, Upstream data rate: 131.072 Mbit/s, Downstream data rate: 343.072 Mbit/s. Frequency range: 0.108 - 1.002 GHz. Power supply type: 9W, Power requirements: (105 - 125)VAC, 60Hz/(100 - 240)VAC, (50 - 60)Hz. Depth: 133 mm, Height: 42 mm, Width: 133 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.