Motorola logo

Motorola SB6121 modem

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87446
Info modified on:
07 Oct 2024, 16:03:31
Short summary description Motorola SB6121 modem:

Motorola SB6121, TCP/IP, 131.072 Mbit/s, 222.464 Mbit/s, 256-QAM, 64-QAM, QPSK, 222.464 Mbit/s, 0.1 GHz

Long summary description Motorola SB6121 modem:

Motorola SB6121. Data link protocols: TCP/IP, Upstream data rate: 131.072 Mbit/s, Downstream data rate: 222.464 Mbit/s. Bandwidth: 0.1 GHz, Frequency range: 0.108 - 1 GHz. Power supply type: 9W, Power requirements: (105 - 125)VAC, 60Hz/(100 - 240)VAC, (50 - 60)Hz. Depth: 133 mm, Height: 42 mm, Width: 133 mm. Cables included: LAN (RJ-45)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.