Motorola logo

Motorola RIZR Z10 smartphone 5.59 cm (2.2") 1030 mAh Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18429
Info modified on:
27 Feb 2024, 15:01:56
Short summary description Motorola RIZR Z10 smartphone 5.59 cm (2.2") 1030 mAh Grey:

Motorola RIZR Z10, 5.59 cm (2.2"), 240 x 320 pixels, Grey

Long summary description Motorola RIZR Z10 smartphone 5.59 cm (2.2") 1030 mAh Grey:

Motorola RIZR Z10. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1030 mAh. Product colour: Grey. Weight: 115 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.