Motorola logo

Motorola edge 50 16.9 cm (6.67") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Peach

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2661
Info modified on:
28 Jul 2025, 16:55:53
Short summary description Motorola edge 50 16.9 cm (6.67") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Peach:

Motorola edge 50 , 16.9 cm (6.67"), 12 GB, 512 GB, 50 MP, Android 14, Peach

Long summary description Motorola edge 50 16.9 cm (6.67") Dual SIM Android 14 5G USB Type-C 12 GB 512 GB 5000 mAh Peach:

Motorola edge 50 . Display diagonal: 16.9 cm (6.67"), Display resolution: 2712 x 1220 pixels. Processor family: Qualcomm Snapdragon, Processor model: 7 Gen 1 Accelerated Edition. RAM capacity: 12 GB, RAM type: LPDDR4X, Internal storage capacity: 512 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 14. Battery capacity: 5000 mAh. Product colour: Peach. Weight: 180 g

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.