Motorola moto g30, 16.5 cm (6.5"), 4 GB, 128 GB, 64 MP, Android 11, Black
Motorola moto g30. Display diagonal: 16.5 cm (6.5"), Display resolution: 1600 x 720 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 662. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Black. Weight: 197 g