Motorola logo

Motorola Moto e6s 15.5 cm (6.1") Android 9.0 4G Micro-USB 2 GB 32 GB 3000 mAh Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46908
Info modified on:
27 Feb 2024, 15:07:29
Short summary description Motorola Moto e6s 15.5 cm (6.1") Android 9.0 4G Micro-USB 2 GB 32 GB 3000 mAh Blue:

Motorola Moto e6s, 15.5 cm (6.1"), 2 GB, 32 GB, 13 MP, Android 9.0, Blue

Long summary description Motorola Moto e6s 15.5 cm (6.1") Android 9.0 4G Micro-USB 2 GB 32 GB 3000 mAh Blue:

Motorola Moto e6s. Display diagonal: 15.5 cm (6.1"), Display resolution: 1560 x 720 pixels. Processor frequency: 2 GHz, Processor family: MediaTek, Processor model: Helio P22. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. Operating system installed: Android 9.0. Battery capacity: 3000 mAh. Product colour: Blue. Weight: 160 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.