Motorola logo

Motorola G8 Power Lite 16.5 cm (6.5") Dual SIM Android 9.0 Micro-USB 4 GB 64 GB 5000 mAh Blue

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5803
Info modified on:
31 May 2024, 21:54:23
Short summary description Motorola G8 Power Lite 16.5 cm (6.5") Dual SIM Android 9.0 Micro-USB 4 GB 64 GB 5000 mAh Blue:

Motorola G8 Power Lite, 16.5 cm (6.5"), 4 GB, 64 GB, 16 MP, Android 9.0, Blue

Long summary description Motorola G8 Power Lite 16.5 cm (6.5") Dual SIM Android 9.0 Micro-USB 4 GB 64 GB 5000 mAh Blue:

Motorola G8 Power Lite. Display diagonal: 16.5 cm (6.5"), Display resolution: 720 x 1600 pixels. Processor frequency: 2.3 GHz, Processor family: MediaTek, Processor model: Helio P35. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 200 g

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.