Motorola logo

Motorola E6 Play 14 cm (5.5") Android 9.0 4G Micro-USB 2 GB 32 GB 3000 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19031
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Motorola E6 Play 14 cm (5.5") Android 9.0 4G Micro-USB 2 GB 32 GB 3000 mAh Black:

Motorola E6 Play, 14 cm (5.5"), 2 GB, 32 GB, 13 MP, Android 9.0, Black

Long summary description Motorola E6 Play 14 cm (5.5") Android 9.0 4G Micro-USB 2 GB 32 GB 3000 mAh Black:

Motorola E6 Play. Display diagonal: 14 cm (5.5"), Display resolution: 1440 x 720 pixels. Processor frequency: 1.5 GHz, Processor family: MediaTek, Processor model: MT6739. RAM capacity: 2 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 9.0. Battery capacity: 3000 mAh. Product colour: Black. Weight: 140 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.