Motorola one hyper, 16.5 cm (6.5"), 4 GB, 128 GB, 64 MP, Android 10, Blue
Motorola one hyper. Display diagonal: 16.5 cm (6.5"), Display resolution: 1080 x 2340 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 675. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 10. Battery capacity: 4000 mAh. Product colour: Blue. Weight: 200 g