Motorola moto g⁷, 15.8 cm (6.2"), 4 GB, 64 GB, 12 MP, Android 9.0, White
Motorola moto g⁷. Display diagonal: 15.8 cm (6.2"), Display resolution: 2270 x 1080 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 632. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. Operating system installed: Android 9.0. Battery capacity: 3000 mAh. Product colour: White. Weight: 172 g