Motorola logo

Motorola Moto X 4 13.2 cm (5.2") Android 7.1 4G USB Type-C 3 GB 32 GB 3000 mAh Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53363
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Motorola Moto X 4 13.2 cm (5.2") Android 7.1 4G USB Type-C 3 GB 32 GB 3000 mAh Blue:

Motorola Moto X 4, 13.2 cm (5.2"), 3 GB, 32 GB, 12 MP, Android 7.1, Blue

Long summary description Motorola Moto X 4 13.2 cm (5.2") Android 7.1 4G USB Type-C 3 GB 32 GB 3000 mAh Blue:

Motorola Moto X 4. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 630. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. Operating system installed: Android 7.1. Battery capacity: 3000 mAh. Product colour: Blue. Weight: 163 g

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.