Motorola logo

Motorola Moto G5S 13.2 cm (5.2") Android 7.1 4G Micro-USB 3 GB 32 GB 3000 mAh Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18192
Info modified on:
14 Mar 2024, 18:02:15
Short summary description Motorola Moto G5S 13.2 cm (5.2") Android 7.1 4G Micro-USB 3 GB 32 GB 3000 mAh Grey:

Motorola Moto G5S, 13.2 cm (5.2"), 3 GB, 32 GB, 16 MP, Android 7.1, Grey

Long summary description Motorola Moto G5S 13.2 cm (5.2") Android 7.1 4G Micro-USB 3 GB 32 GB 3000 mAh Grey:

Motorola Moto G5S. Display diagonal: 13.2 cm (5.2"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm Snapdragon, Processor model: 430. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. Operating system installed: Android 7.1. Battery capacity: 3000 mAh. Product colour: Grey. Weight: 157 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.