Motorola logo

Motorola T40 Walkie Talkie two-way radio 8 channels 0.0125 MHz Black, Red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170162
Info modified on:
05 Feb 2024, 14:37:24
Short summary description Motorola T40 Walkie Talkie two-way radio 8 channels 0.0125 MHz Black, Red:

Motorola T40 Walkie Talkie, 8 channels, 0.0125 MHz, 4000 m, LCD, AAA, Alkaline

Long summary description Motorola T40 Walkie Talkie two-way radio 8 channels 0.0125 MHz Black, Red:

Motorola T40 Walkie Talkie. Channels quantity (total): 8 channels, Operating frequency: 0.0125 MHz, Maximum range: 4000 m. Display type: LCD. Battery type: AAA, Battery technology: Alkaline. Weight: 74 g, Dimensions (WxDxH): 50 x 134 x 29 mm

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.