Motorola logo

Motorola T5022 walkie talkie two-way radio 8 channels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78763
Info modified on:
08 Nov 2022, 09:08:13
Short summary description Motorola T5022 walkie talkie two-way radio 8 channels:

Motorola T5022 walkie talkie, 8 channels, 6000 m, AA, Nickel-Metal Hydride (NiMH), 171 g, 57 x 32 x 157 mm

Long summary description Motorola T5022 walkie talkie two-way radio 8 channels:

Motorola T5022 walkie talkie. Channels quantity (total): 8 channels, Maximum range: 6000 m. Battery type: AA, Battery technology: Nickel-Metal Hydride (NiMH). Weight: 171 g, Dimensions (WxDxH): 57 x 32 x 157 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.