Motorola logo

Motorola MOTOZINE ZN5 smartphone 6.1 cm (2.4") 950 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14443
Info modified on:
27 Feb 2024, 15:01:45
Short summary description Motorola MOTOZINE ZN5 smartphone 6.1 cm (2.4") 950 mAh Black:

Motorola MOTOZINE ZN5, 6.1 cm (2.4"), 240 x 320 pixels, 0.5 GHz, Black

Long summary description Motorola MOTOZINE ZN5 smartphone 6.1 cm (2.4") 950 mAh Black:

Motorola MOTOZINE ZN5. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Processor frequency: 0.5 GHz. Rear camera type: Single camera. Battery capacity: 950 mAh. Product colour: Black. Weight: 114 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.