Motorola logo

Motorola Moto G9 Plus 17.3 cm (6.8") Android 10 4G USB Type-C 6 GB 128 GB 5000 mAh Navy

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10988
Info modified on:
16 Jul 2024, 11:45:45
Short summary description Motorola Moto G9 Plus 17.3 cm (6.8") Android 10 4G USB Type-C 6 GB 128 GB 5000 mAh Navy:

Motorola Moto G9 Plus, 17.3 cm (6.8"), 6 GB, 128 GB, 64 MP, Android 10, Navy

Long summary description Motorola Moto G9 Plus 17.3 cm (6.8") Android 10 4G USB Type-C 6 GB 128 GB 5000 mAh Navy:

Motorola Moto G9 Plus. Display diagonal: 17.3 cm (6.8"), Display resolution: 1080 x 2400 pixels. Processor family: Qualcomm Snapdragon, Processor model: 730G. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Quad camera. Operating system installed: Android 10. Battery capacity: 5000 mAh. Product colour: Navy. Weight: 223.3 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.