Motorola logo

Motorola mdc150 Full HD Battery, USB Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58654
Info modified on:
27 Jan 2021, 09:21:20
Short summary description Motorola mdc150 Full HD Battery, USB Black, Silver:

Motorola mdc150, Full HD, 1920 x 1080 pixels, 140°, 30 fps, Black, Silver, 5.08 cm (2")

Long summary description Motorola mdc150 Full HD Battery, USB Black, Silver:

Motorola mdc150. HD type: Full HD, Main camera resolution: 1920 x 1080 pixels, Main camera viewing angle: 140°. Display diagonal: 5.08 cm (2"). Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Power source type: Battery, USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.