Motorola MBP33S, CMOS, 2.5 mm, IR, 640 x 480 pixels, 180 m, Digital
Motorola MBP33S. Sensor type: CMOS, Fixed focal length: 2.5 mm, LED type: IR. Maximum range: 180 m, Volume control: Digital. Frequency band: 2.4 - 2.48 GHz. Product colour: White. Display diagonal: 7.11 cm (2.8"), Display number of colours: 16.78 million colours