Motorola logo

Motorola MBP26 300 m White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21618
Info modified on:
28 Aug 2024, 13:10:27
Short summary description Motorola MBP26 300 m White:

Motorola MBP26, CMOS, 2.5 mm, IR, 300 m, Digital, 2.4 - 2.48 GHz

Long summary description Motorola MBP26 300 m White:

Motorola MBP26. Sensor type: CMOS, Fixed focal length: 2.5 mm, LED type: IR. Maximum range: 300 m, Volume control: Digital. Frequency band: 2.4 - 2.48 GHz. Product colour: White. Display diagonal: 6.1 cm (2.4"), Display number of colours: 16.78 million colours

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.