Motorola focus66, Indoor, Wireless, Desk, Black, IR, 720p
Motorola focus66. Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Desk, Product colour: Black. LED type: IR. Supported video modes: 720p. Mobile operating systems supported: Android, iOS