Motorola logo

Motorola EASE34 video baby monitor Wi-Fi Black, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99390
Info modified on:
30 May 2023, 12:06:07
Short summary description Motorola EASE34 video baby monitor Wi-Fi Black, White:

Motorola EASE34, 2 MP, CMOS, IR, Buttons, Wi-Fi, Black, White

Long summary description Motorola EASE34 video baby monitor Wi-Fi Black, White:

Motorola EASE34. Camera resolution (numeric): 2 MP, Sensor type: CMOS, LED type: IR. Volume control: Buttons. Interface: Wi-Fi. Product colour: Black, White. Display diagonal: 10.9 cm (4.3"), Display number of colours: 16.78 million colours

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.