Motorola logo

Motorola Talkabout T82 two-way radio 16 channels 446 - 446.2 MHz Black, Orange

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20281
Info modified on:
06 May 2025, 10:30:09
Short summary description Motorola Talkabout T82 two-way radio 16 channels 446 - 446.2 MHz Black, Orange:

Motorola Talkabout T82, Professional mobile radio (PMR), 16 channels, 446 - 446.2 MHz, 10000 m, LED, Micro-USB

Long summary description Motorola Talkabout T82 two-way radio 16 channels 446 - 446.2 MHz Black, Orange:

Motorola Talkabout T82. Purpose: Professional mobile radio (PMR), Channels quantity (total): 16 channels, Operating frequency: 446 - 446.2 MHz. Display type: LED. USB connector type: Micro-USB. Battery technology: Nickel-Metal Hydride (NiMH). Width: 57 mm, Depth: 181 mm, Height: 33 mm

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.