Motorola logo

Motorola Bluetooth Stereo PC Adapter D200 3 Mbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15461
Info modified on:
04 Apr 2019, 08:34:05
Short summary description Motorola Bluetooth Stereo PC Adapter D200 3 Mbit/s:

Motorola Bluetooth Stereo PC Adapter D200, Wireless, USB, 3 Mbit/s, Black

Long summary description Motorola Bluetooth Stereo PC Adapter D200 3 Mbit/s:

Motorola Bluetooth Stereo PC Adapter D200. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 3 Mbit/s. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.