Motorola logo

Motorola HT820, Bluetooth Stereo Headset Wireless Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15391
Info modified on:
12 Nov 2019, 15:23:32
Short summary description Motorola HT820, Bluetooth Stereo Headset Wireless Black:

Motorola HT820, Bluetooth Stereo Headset, Wireless, 100 g, Headset, Black

Long summary description Motorola HT820, Bluetooth Stereo Headset Wireless Black:

Motorola HT820, Bluetooth Stereo Headset. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 100 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.