Motorola BP6X, Battery, Black, Lithium-Ion (Li-Ion), 1390 mAh, 3.7 V, XT317, XT681, XT615, XT390, MT680
Motorola BP6X. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Compatible products: XT317, XT681, XT615, XT390, MT680, Number of batteries included: 1 pc(s)