Motorola logo

Motorola S2001 DECT telephone Caller ID Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18775
Info modified on:
02 Jun 2018, 12:49:47
Short summary description Motorola S2001 DECT telephone Caller ID Black:

Motorola S2001, DECT telephone, Speakerphone, 100 entries, Caller ID, Black

Long summary description Motorola S2001 DECT telephone Caller ID Black:

Motorola S2001. Type: DECT telephone. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 100 entries. Caller ID. Product colour: Black. Number of handsets included: 1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.