Motorola FOCUS 86T, IR, 30 fps, 80°, Wireless, 802.11b, 802.11g, Wi-Fi 4 (802.11n), White
Motorola FOCUS 86T. LED type: IR, Frame rate: 30 fps, Viewing angle: 80°. Interface: Wireless, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: White. AC input voltage: 110-230 V. Package width: 160 mm, Package depth: 230 mm, Package height: 800 mm