mophie logo

mophie Powerstation XL 15000 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96961
Info modified on:
14 Mar 2024, 19:32:39
Short summary description mophie Powerstation XL 15000 mAh Black:

mophie Powerstation XL, 15000 mAh, Black

Long summary description mophie Powerstation XL 15000 mAh Black:

mophie Powerstation XL. Battery capacity: 15000 mAh. USB Type-A output ports: 2, USB Type-C ports quantity: 1. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.