Moose Toys logo

Moose Toys 709735 kids' armchair

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6763
Info modified on:
29 Mar 2024, 18:23:28
Short summary description Moose Toys 709735 kids' armchair:

Moose Toys 709735, Polyester, Multicolour, Girl, 3 yr(s), CE, 1 pc(s)

Long summary description Moose Toys 709735 kids' armchair:

Moose Toys 709735. Material: Polyester, Product colour: Multicolour, Recommended gender: Girl. Weight: 300 g. Packaging languages (ISO 639 format): Multi. Manual languages (ISO 639 format): Multi. Country of origin: China, Commercial unit type: Consumer unit single

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.