location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Cyan Laser Toner - OKI 43381907 - For OKI C 5600 / 5700 toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Laser Toner - OKI 43381907 - For OKI C 5600 / 5700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55016DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598001499
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2019 16:25:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Cyan Laser Toner - OKI 43381907 - For OKI C 5600 / 5700 toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Cyan
  • - Laser printing
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Cyan Laser Toner - OKI 43381907 - For OKI C 5600 / 5700 toner cartridge 1 pc(s) :
The long product name of MM Cyan Laser Toner - OKI 43381907 - For OKI C 5600 / 5700 toner cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 55016DK - OKI 43381907 - Cyan Laser Toner for OKI C 5600 / 5700
More>>>
MM Cyan Laser Toner - OKI 43381907 - For OKI C 5600 / 5700 toner cartridge 1 pc(s):
The official description of MM Cyan Laser Toner - OKI 43381907 - For OKI C 5600 / 5700 toner cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Packaging
MM Print Supplies Lasertoner Recycled are packed in recycled cardboard boxes.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Cyan Laser Toner - OKI 43381907 - For OKI C 5600 / 5700 toner cartridge 1 pc(s):
This short summary of the MM Cyan Laser Toner - OKI 43381907 - For OKI C 5600 / 5700 toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Cyan Laser Toner - OKI 43381907 - For OKI C 5600 / 5700, Cyan, 1 pc(s)

Long summary description MM Cyan Laser Toner - OKI 43381907 - For OKI C 5600 / 5700 toner cartridge 1 pc(s):
This is an auto-generated long summary of MM Cyan Laser Toner - OKI 43381907 - For OKI C 5600 / 5700 toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

MM Cyan Laser Toner - OKI 43381907 - For OKI C 5600 / 5700. Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (colour/CMY, ISO/IEC 19798)
2000 pages
Printing colours *
Cyan
Brand compatibility *
OKI
Cartridge return & recycling
Yes
Product colour
Cyan
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
430 g
Packaging data
Package type
Box
Other features
Colour
Yes
Print technology
Laser printing
Approximate page yield (A4, colour)
2000 pages
Brand Image Product code Product Stock Price from
Greenman O5600B toner cartridge 1 pc(s) Black Greenman O5600B toner cartridge 1 pc(s) Black
(show image)
O5600B O5600B 0.00
(excl. VAT)
0 (incl. VAT)
Greenman O5600C toner cartridge 1 pc(s) Cyan Greenman O5600C toner cartridge 1 pc(s) Cyan
(show image)
O5600C O5600C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman O5600M toner cartridge 1 pc(s) Magenta Greenman O5600M toner cartridge 1 pc(s) Magenta
(show image)
O5600M O5600M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman O5600Y toner cartridge 1 pc(s) Yellow Greenman O5600Y toner cartridge 1 pc(s) Yellow
(show image)
O5600Y O5600Y 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - OKI 43381905 High capacity - For OKI C 5600 / 5700 toner cartridge 1 pc(s) MM Yellow Laser Toner - OKI 43381905 High capacity - For OKI C 5600 / 5700 toner cartridge 1 pc(s)
(show image)
55062DK Yellow Laser Toner - OKI 43381905 High capacity - For OKI C 5600 / 5700 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - OKI 43381906 High capacity - For OKI C 5600 / 5700 toner cartridge 1 pc(s) MM Magenta Laser Toner - OKI 43381906 High capacity - For OKI C 5600 / 5700 toner cartridge 1 pc(s)
(show image)
55061DK Magenta Laser Toner - OKI 43381906 High capacity - For OKI C 5600 / 5700 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - OKI 43381907 High capacity - For OKI C 5600 / 5700 toner cartridge 1 pc(s) MM Cyan Laser Toner - OKI 43381907 High capacity - For OKI C 5600 / 5700 toner cartridge 1 pc(s)
(show image)
55060DK Cyan Laser Toner - OKI 43381907 High capacity - For OKI C 5600 / 5700 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - OKI 43324408 High capacity - For OKI C 5600 / 5700 toner cartridge 1 pc(s) MM Black Laser Toner - OKI 43324408 High capacity - For OKI C 5600 / 5700 toner cartridge 1 pc(s)
(show image)
55059DK Black Laser Toner - OKI 43324408 High capacity - For OKI C 5600 / 5700 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - OKI 43381905 - For OKI C 5600 / 5700 toner cartridge 1 pc(s) MM Yellow Laser Toner - OKI 43381905 - For OKI C 5600 / 5700 toner cartridge 1 pc(s)
(show image)
55018DK Yellow Laser Toner - OKI 43381905 - For OKI C 5600 / 5700 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - OKI 43381906 - For OKI C 5600 / 5700 toner cartridge 1 pc(s) MM Magenta Laser Toner - OKI 43381906 - For OKI C 5600 / 5700 toner cartridge 1 pc(s)
(show image)
55017DK Magenta Laser Toner - OKI 43381906 - For OKI C 5600 / 5700 0.00
(excl. VAT)
0 (incl. VAT)