location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C5650N Colour 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5650N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1212501
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:49:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C5650N Colour 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 1200 DPI
  • - A4 32 ppm
  • - Duplex printing
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 300 sheets Total output capacity: 350 sheets
  • - Internal memory: 64 MB 200 MHz
Long product name OKI C5650N Colour 600 x 1200 DPI A4 :
The long product name of OKI C5650N Colour 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C5650N - 600 x 1200 DPI, 32 ppm, 64 MB
More>>>
Short summary description OKI C5650N Colour 600 x 1200 DPI A4:
This short summary of the OKI C5650N Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C5650N, Laser, Colour, 600 x 1200 DPI, A4, 32 ppm, Duplex printing

Long summary description OKI C5650N Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI C5650N Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI C5650N. Print technology: Laser, Colour. Maximum duty cycle: 60000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:37:40
Uk has collected 3 expert reviews for OKI C5650N Colour 600 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2011-10-04 01:37:40
For small offices and workgroups with relatively heavy-duty printing needs, the three key issues for choosing a printer are most often speed, paper handling, and price. The OKI Printing Solutions C5650n touches all those bases, with fast speed, ampl...
Good Fast in absolute terms. Impressively fast for the price. Good paper handling. Reasonably high-quality text and graphics.
Bad Below-par photo output. Relatively big and heavy.
Bottom line With its ample paper capacity and fast speed, the OKI Printing Solutions C5650n color laser can handle relatively heavy-duty printing in a small office or workgroup...
80%