location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Pack LC980 / LC1100 (BK/C/M/Y)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20014DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000270
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:59:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - High (XL) Yield
  • - 4 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow :
The long product name of MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 20009DK - Brother LC970VALBP & LC1000VALBP
More>>>
MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:
The official description of MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:
This short summary of the MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

MM Value Pack LC980 / LC1100 (BK/C/M/Y), High (XL) Yield, 4 pc(s), Multi pack

Long summary description MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

MM Value Pack LC980 / LC1100 (BK/C/M/Y). Cartridge capacity: High (XL) Yield, Supply type: Multi pack, Quantity per pack: 4 pc(s)

Features
Print technology
Inkjet printing
Features
Compatibility *
Brother DCP 145 C Brother DCP 163 C Brother DCP 165 C Brother DCP 167 C Brother DCP 185 C Brother DCP 193 C Brother DCP 195 C Brother DCP 197 C Brother DCP 365 CN Brother DCP 373 CW Brother DCP 375 CW Brother DCP 377 CW Brother DCP 383 C Brother DCP 385 C Brother DCP 387 C Brother DCP 395 CN Brother DCP 535 CN Brother DCP 585 CW Brother DCP 6690 CW Brother DCP J 715 W Brother MFC 250 C Brother MFC 253 CW Brother MFC 255 CW Brother MFC 257 CW Brother MFC 290 C Brother MFC 295 C Brother MFC 297 C Brother MFC 490 CW Brother MFC 5490 CN Brother MFC 5890 CN Brother MFC 5895 CW Brother MFC 6490 CW Brother MFC 6690 CW Brother MFC 6890 CDW Brother MFC 790 CW Brother MFC 795 CW Brother MFC 990 CW Brother MFC J 615 W
Quantity per pack *
4 pc(s)
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Cartridge return & recycling
No
OEM code
LC980VALBP
Printing material shelf life
2 year(s)
Weight & dimensions
Package weight
210 g
Package type
Blister
Brand Image Product code Product Stock Price from
MM 20013UK ink cartridge High (XL) Yield Yellow MM 20013UK ink cartridge High (XL) Yield Yellow
(show image)
20013UK 20013UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 20012UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
20012UK 20012UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20011UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 20011UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
20011UK 20011UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20010UK ink cartridge 1 pc(s) High (XL) Yield Black MM 20010UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
20010UK 20010UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield
(show image)
20013DK Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20012DK Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Brother LC980C & LC1100C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Brother LC980C & LC1100C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20011DK Cyan Inkjet Cartridge - Replaces Brother LC980C & LC1100C - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Brother LC980BK & LC1100BK ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Brother LC980BK & LC1100BK ink cartridge 1 pc(s) High (XL) Yield
(show image)
20010DK Black Inkjet Cartridge - Replaces Brother LC980BK & LC1100BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100VALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC-1100VALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC-1100VALBPDR LC-1100VALBPDR 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980BK ink cartridge Original Black Brother LC-980BK ink cartridge Original Black
(show image)
LC-980BKBP LC-980BK 0.00
(excl. VAT)
0 (incl. VAT)