location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20012DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598000256
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:30:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
  • - High (XL) Yield
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield :
The long product name of MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 20012DK - Brother LC980M & LC1100M
More>>>
MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
The official description of MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Inkjet Cartridges
MM Print Supplies is a Danish brand of printer supplies for laser and inkjet printers. MM Print Supplies is recycling original inkjet cartridges into new products giving you the best from both worlds - low costs, more ink for high quality printing. If recycling is not an option MM Print Supplies has a wide range of kompatible products.

Quality
MM Print Supplies inkjets are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
This short summary of the MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield data-sheet is auto-generated and uses the product title and the first six key specs.

MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM, High (XL) Yield, Magenta, Pigment-based ink, 1 pc(s)

Long summary description MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield:
This is an auto-generated long summary of MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM ink cartridge 1 pc(s) High (XL) Yield based on the first three specs of the first five spec groups.

MM Magenta Inkjet Cartridge - Replaces Brother LC980M & LC1100M - 720% Extra pages compared to OEM. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Features
Printing colours *
Magenta
Cartridge return & recycling
No
Weight & dimensions
Package weight
55 g
Package type
Blister
Brand Image Product code Product Stock Price from
MM 20011UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 20011UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
20011UK 20011UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 20010UK ink cartridge 1 pc(s) High (XL) Yield Black MM 20010UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
20010UK 20010UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow MM Value Pack LC980 / LC1100 (BK/C/M/Y) ink cartridge 4 pc(s) High (XL) Yield Black, Cyan, Magenta, Yellow
(show image)
20014DK Value Pack LC980 / LC1100 (BK/C/M/Y) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield MM Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM ink cartridge High (XL) Yield
(show image)
20013DK Yellow Inkjet Cartridge - Replaces Brother LC980Y & LC1100Y - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces Brother LC980C & LC1100C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces Brother LC980C & LC1100C - 100% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
20011DK Cyan Inkjet Cartridge - Replaces Brother LC980C & LC1100C - 100% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Brother LC980BK & LC1100BK ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Brother LC980BK & LC1100BK ink cartridge 1 pc(s) High (XL) Yield
(show image)
20010DK Black Inkjet Cartridge - Replaces Brother LC980BK & LC1100BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100VALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow Brother LC-1100VALBPDR ink cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
LC-1100VALBPDR LC-1100VALBPDR 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980BK ink cartridge Original Black Brother LC-980BK ink cartridge Original Black
(show image)
LC-980BKBP LC-980BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother 2xLC-980BK ink cartridge Original Black Brother 2xLC-980BK ink cartridge Original Black
(show image)
LC-980BKBP2 2xLC-980BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-980C ink cartridge Original Cyan Brother LC-980C ink cartridge Original Cyan
(show image)
LC-980CBP LC-980C 0.00
(excl. VAT)
0 (incl. VAT)