Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Mitsumi FDD 1.44MB ext USB 1pk bulk USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsumi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FDD 1.44MB ext USB 1pk bulk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D353FUE?BULK
Category
Floppy disks, also known as floppies, are a fairly old-fashioned data storage medium. The advantage of using floppies is that most computers have a floppy drive. However, storage capacity is very limited with only 1.4 MB for the most commonly used 3.5" floppies, and floppy disks can be easily damaged by dust in the drive.
Floppy Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMitsumi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4117
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Mitsumi FDD 1.44MB ext USB 1pk bulk USB 2.0 :
The short editorial description of Mitsumi FDD 1.44MB ext USB 1pk bulk USB 2.0

FDD 1.44MB ext USB 1pk bulk
More>>>
Short summary description Mitsumi FDD 1.44MB ext USB 1pk bulk USB 2.0:
This short summary of the Mitsumi FDD 1.44MB ext USB 1pk bulk USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsumi FDD 1.44MB ext USB 1pk bulk, 94 ms, USB 2.0, 250 g, 104 x 144.6 x 17.8 mm, 1.44 MB, USB

Long summary description Mitsumi FDD 1.44MB ext USB 1pk bulk USB 2.0:
This is an auto-generated long summary of Mitsumi FDD 1.44MB ext USB 1pk bulk USB 2.0 based on the first three specs of the first five spec groups.

Mitsumi FDD 1.44MB ext USB 1pk bulk. Access time: 94 ms. Interface: USB 2.0. Weight: 250 g. Dimensions (WxDxH): 104 x 144.6 x 17.8 mm. Diskette drive memory: 1.44 MB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details