Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Mitsubishi Electric XL1550U data projector 3100 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Mitsubishi Electric
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL1550U
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XL1550U
Category
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byMitsubishi Electric: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6752
This statistic is based on the 88534 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86533 free Open Icecat users.
Info modified on: 21 Jan 2020 15:01:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Mitsubishi Electric XL1550U data projector 3100 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Mitsubishi Electric XL1550U data projector 3100 ANSI lumens LCD XGA (1024x768)

XL1550U, LCD, XGA 1024x768, 400:1, 3100 ANSI, 4.7kg
More>>>
Short summary description Mitsubishi Electric XL1550U data projector 3100 ANSI lumens LCD XGA (1024x768):
This short summary of the Mitsubishi Electric XL1550U data projector 3100 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Mitsubishi Electric XL1550U, 3100 ANSI lumens, LCD, XGA (1024x768), 400:1, 1016 - 7620 mm (40 - 300"), 15 - 100 kHz

Long summary description Mitsubishi Electric XL1550U data projector 3100 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Mitsubishi Electric XL1550U data projector 3100 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Mitsubishi Electric XL1550U. Projector brightness: 3100 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range (f-f): 29 - 37 mm. Analog signal format system: NTSC,PAL,SECAM. Serial interface type: RS-232

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 01:43:17
Uk has collected 5 expert reviews for Mitsubishi Electric XL1550U data projector 3100 ANSI lumens LCD XGA (1024x768) and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 01:43:17
Nl heeft 5 proffesionele recensies verzameld voor Mitsubishi Electric XL1550U beamer/projector 3100 ANSI lumens LCD XGA (1024x768). Het gemiddelde van deze proffesionele recensies is 91 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 01:43:17
Fr a recueilli 5 avis d’experts pour Mitsubishi Electric XL1550U vidéo-projecteur 3100 ANSI lumens LCD XGA (1024x768) et la note moyenne est de 91 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 01:43:17
De hat 5 Expertenmeinungen über Mitsubishi Electric XL1550U Beamer 3100 ANSI Lumen LCD XGA (1024x768) eingeholt. Das duchschnittliche Epertenrating ist 91 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 01:43:17
Testseek ha raccolto 5 recensioni da parte di esperti per Mitsubishi Electric XL1550U videoproiettore 3100 ANSI lumen LCD XGA (1024x768) e la valutazione media da parte degli esperti è di 91 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 01:43:17
Es ha coleccionado 5 opiniones de expertos para Mitsubishi Electric XL1550U videoproyector 3100 lúmenes ANSI LCD XGA (1024x768) y la calificación media es 91 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 01:43:17
Dk har samlet 5 ekspertanmeldelser for Mitsubishi Electric XL1550U dataprojekter 3100 ANSI lumens LCD XGA (1024x768) og den gennemsnitlige ekspertbedømmelse er 91 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
91%
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 01:43:17
Se har samlat in 5 experttester för Mitsubishi Electric XL1550U datorprojektorer 3100 ANSI-lumen LCD XGA (1024x768) och det genomsnittliga betyget är 91 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
91%
Source Review comments Score
alphr.com
Updated:
2011-08-02 01:43:03
The prize for size this month goes to Mitsubishi for its monstrous 4.7kg XL1550U. With a near-£900 exc VAT price tag to match, this is a projector designed to be screwed in place permanently - but its size and cost mean you get plenty that nothing else...
Bottom line Huge, networked and packed with ports, but one for large offices only...
83%
pcadvisor.co.uk
Updated:
2011-08-02 01:43:06
The Mitsubishi XL1550U is a well connected professional projector that produces solid results. At first sight the Mitsubishi XL1550U looks huge. Its also very bland and beige, with a giant lens and a somewhat spongey button panel, which doesnt giv...
Bottom line Offering good video quality, network support and physical security, the Mitsubishi XL1550U produce very high brightness which is especially apparent with LCD elements. But it is big and bulky, and the curvy styling wont appeal to everyone. And youll...
90%
macworld.co.uk
Updated:
2011-08-02 01:43:13
At first sight the XL1550U looks huge. It’s also very bland and beige, with a giant lens and a somewhat spongey button panel, which doesn’t give the impression of total robustness. There’s an unusually generous set of connectors, includi...
Good Good video quality, network support, physical security, very high brightness, especially apparent with LCD elements...
Bad Big and bulky, curvy styling won’t appeal to everyone, no deep black, expensive, not quite feature packed for the price...
100%
techworld.com
Updated:
2011-08-02 01:43:10
The Mitsubishi XL1550U is a well connected professional projector that produces solid results.At first sight the Mitsubishi XL1550U looks huge. It's also very bland and beige, with a giant lens and a somewhat spongey button panel, which doesn't give t...
Bottom line Offering good video quality, network support and physical security, the Mitsubishi XL1550U produce very high brightness which is especially apparent with LCD elements. But it is big and bulky, and the curvy styling won't appeal to everyone. And you'll...
0%
projectorreviews.com
Updated:
2011-08-02 01:43:17
Overall, the XL1550U is a well designed, and very functional projector. It has some real strengths, and a couple of things that differentiate it from the pack. That said, when pricing is considered, along with a couple of tradeoffs Ill mention belo...
Bottom line Competitive InfoAgain, this is a very solid projector. The value proposition, however varies significantly based on usage. If you need a basic ceiling mounted projector, the XL1550 is a bit expensive for the lumens it delivers, even considering that it...
0%
Show all
Country Distributor
France 1 distributor(s)
Customer service details