13.5" PixelSens 2256x1504, Intel Core Ultra 5 135H, 8 GB LPDDR5x RAM, 256 GB SSD, Intel Arc graphics, Wi-Fi 6E, Bluetooth 5.3, Windows 11 Pro 64-bit, NL
Microsoft Surface Laptop 6 , Intel Core Ultra 5, 34.3 cm (13.5"), 2256 x 1504 pixels, 8 GB, 256 GB, Windows 11 Pro
Microsoft Surface Laptop 6 . Product type: Laptop, Form factor: Clamshell. Processor family: Intel Core Ultra 5, Processor model: 135H. Display diagonal: 34.3 cm (13.5"), Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Arc Graphics. Operating system installed: Windows 11 Pro. Product colour: Platinum. Weight: 1.38 kg