Windows Server 2016 CAL, 1 Client User Licenses, Spanish
Pricing and licensing for Windows Server 2016
Choose from three primary editions of Windows Server, based on the size of your organization as well as virtualization and datacenter requirements. Windows Server 2016 Datacenter includes unlimited virtualization rights plus new features to build a software-defined datacenter. Windows Server 2016 Standard offers enterprise-class features with limited virtualization rights. Windows Server 2016 Essentials is an ideal cloud-connected first server.
Offers for Windows Server
Discount on step up to Datacenter Edition
Customers with Standard edition licenses with Software Assurance can “step-up” to the Datacenter edition at a special discount. Contact your Microsoft account executive or partner for more details.
Migrate from VMware now and save
Make your Hyper-V vs. VMware decision an even easier one. Migrate today and get Windows Server Datacenter licenses for free when you buy Windows Server Datacenter with Software Assurance.
Extend your Windows Server licenses to the cloud
Benefit from your existing Windows Server license and move to the cloud for less with Azure Hybrid Use Benefit.
Add an additional six years of support
Minimize risk and create a more secured environment for an extra six years with Windows Server Premium Assurance.
To give you a more consistent licensing experience across multi-cloud environments, we’re transitioning from processor-based licensing to core-based licensing with Windows Server 2016 Datacenter and Standard editions. For specific pricing, contact your Microsoft reseller.
Microsoft Windows Server 2016, 1 license(s), Client Access License (CAL)
Microsoft Windows Server 2016. License quantity: 1 license(s), License type: Client Access License (CAL)