Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Education (EDU)
- - Minimum storage drive space: 32 GB
- - Minimum RAM: 0.5 GB
Long product name Microsoft Windows Server 2008 Standard, EDU, OLP NL Education (EDU)
:
Windows Server 2008 Standard, Educational License (EDU), Client Access License (CAL), OLP NL
The long product name of Microsoft Windows Server 2008 Standard, EDU, OLP NL Education (EDU). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Windows Server 2008 Standard, Educational License (EDU), Client Access License (CAL), OLP NL
More>>>
Short summary description Microsoft Windows Server 2008 Standard, EDU, OLP NL Education (EDU):
This short summary of the Microsoft Windows Server 2008 Standard, EDU, OLP NL Education (EDU) data-sheet is auto-generated and uses the product title and the first six key specs.
Microsoft Windows Server 2008 Standard, EDU, OLP NL, Education (EDU), 32 GB, 0.5 GB, DVD-ROM, 1.4 GHz
Long summary description Microsoft Windows Server 2008 Standard, EDU, OLP NL Education (EDU):
This is an auto-generated long summary of Microsoft Windows Server 2008 Standard, EDU, OLP NL Education (EDU) based on the first three specs of the first five spec groups.
Microsoft Windows Server 2008 Standard, EDU, OLP NL. License type: Education (EDU). Minimum storage drive space: 32 GB, Minimum RAM: 0.5 GB. Minimum system requirements: DVD-ROM, Minimum processor: 1.4 GHz